We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD50N04-8M8P-4GE3

Part No : SUD50N04-8M8P-4GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 40V 14A TO-252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 258 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 14A (Ta), 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 56nC @ 10V
Max Input Capacitance 2400pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.1W (Ta), 48.1W (Tc)
Maximum Rds On at Id,Vgs 8.8 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031614-SUD50N04-8M8P-4GE3
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
SUD50N04-8M8P-4GE3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 40V drain-source breakdown voltage, 14A (Ta), 50A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD50N04-8M8P-4GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 14A (Ta), 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 56nC @ 10V
Max Input Capacitance 2400pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.1W (Ta), 48.1W (Tc)
Maximum Rds On at Id,Vgs 8.8 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031614-SUD50N04-8M8P-4GE3
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50N04-8M8P-4GE3
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
SUD50N04-8M8P-4GE3 Price

SUD50N04-8M8P-4GE3 Datasheet
SUD50N04-8M8P-4GE3 Application

SUD50N04-8M8P-4GE3 Replacement
SUD50N04-8M8P-4GE3 Pdf

SUD50N04-8M8P-4GE3 Pinout
SUD50N04-8M8P-4GE3 Image

SUD50N04-8M8P-4GE3 Picture
SUD50N04-8M8P-4GE3 In Stock

SUD50N04-8M8P-4GE3 Distributor
SUD50N04-8M8P-4GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
20
DIODE ARRAY SCHOTTKY 45V TO220F
4
OptiMOS Power-Transistor
1573