Search
Filters

SUD50N10-18P-E3

Part No :
SUD50N10-18P-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 100V 8.2A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 8.2A (Ta), 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 75nC @ 10V
Max Input Capacitance 2600pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 136.4W (Tc)
Maximum Rds On at Id,Vgs 18.5 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 212448-SUD50N10-18P-E3
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
SUD50N10-18P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 100V drain-source breakdown voltage, 8.2A (Ta), 50A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. SUD50N10-18P-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 8.2A (Ta), 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 75nC @ 10V
Max Input Capacitance 2600pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 136.4W (Tc)
Maximum Rds On at Id,Vgs 18.5 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 212448-SUD50N10-18P-E3
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50N10-18P-E3
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
SUD50N10-18P-E3 Price

SUD50N10-18P-E3 Datasheet
SUD50N10-18P-E3 Application

SUD50N10-18P-E3 Replacement
SUD50N10-18P-E3 Pdf

SUD50N10-18P-E3 Pinout
SUD50N10-18P-E3 Image

SUD50N10-18P-E3 Picture
SUD50N10-18P-E3 In Stock

SUD50N10-18P-E3 Distributor
SUD50N10-18P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC ADC 14BIT 250KSPS 8CH 20LFCSP
500
T1/E1/J1 Single Chip Transceiver
116
IC OPAMP GP 12MHZ RRO 14SOIC
765
Low Power Universal SLIC Family
30
CAP CER 2200PF 50V C0G/NP0 0603
IC FLASH 2MBIT 70MHZ 8SOIC / NOR Flash Serial-SPI 1.8V/2.5V/3.3V 2M-bit 7ns 8-Pin SOIC EIAJ T/R
31
High-Current Low-Dropout Regulators | IC REG LINEAR POS ADJ 5A TO263-5
SLEW RATE CNTRL LOAD SW S70JW-8
119
High Brightness Chip LED
600

Top Sellers