WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

SUD50N10-18P-GE3

Part No :
SUD50N10-18P-GE3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 100V 8.2A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 352 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 28 pct.
Popularity Medium
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252, (D-Pak)
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 2600pF @ 50V
Max Gate Charge 75nC @ 10V
Gate-Source Threshold Voltage 5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 8.2A (Ta), 50A (Tc)
Drain-Source Breakdown Voltage 100V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Vishay
Categories Discrete Semiconductor Products
Power Dissipation (Max) 3W (Ta), 136.4W (Tc)
Maximum Rds On at Id,Vgs 18.5 mOhm @ 15A, 10V
Win Source Part Number 138865-SUD50N10-18P-GE3
SUD50N10-18P-GE3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 100V drain-source breakdown voltage, 8.2A (Ta), 50A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. SUD50N10-18P-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 28 pct.
Popularity Medium
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252, (D-Pak)
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 2600pF @ 50V
Max Gate Charge 75nC @ 10V
Gate-Source Threshold Voltage 5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 8.2A (Ta), 50A (Tc)
Drain-Source Breakdown Voltage 100V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Vishay
Categories Discrete Semiconductor Products
Power Dissipation (Max) 3W (Ta), 136.4W (Tc)
Maximum Rds On at Id,Vgs 18.5 mOhm @ 15A, 10V
Win Source Part Number 138865-SUD50N10-18P-GE3
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50N10-18P-GE3
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
SUD50N10-18P-GE3 Price

SUD50N10-18P-GE3 Datasheet
SUD50N10-18P-GE3 Application

SUD50N10-18P-GE3 Replacement
SUD50N10-18P-GE3 Pdf

SUD50N10-18P-GE3 Pinout
SUD50N10-18P-GE3 Image

SUD50N10-18P-GE3 Picture
SUD50N10-18P-GE3 In Stock

SUD50N10-18P-GE3 Distributor
SUD50N10-18P-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 48QFN
1229
PWM SOLENOID/VALVE DRIVER
100V, 4A, High Frequency Half-Bridge Gate Driver
1
IC CLK FREQ SYNC CPU 200MHZ
158
2.7 V TO 5.5 V 8-CHANNEL 10-BIT 1.25-MSPS SERIAL ANALOG-TO-DIGITAL CONVERTER
1
350mW SURFACE MOUNT ZENER DIODE | DIODE ZENER 33V 350MW SOT23-3
46
IC REG LDO 3.3V 0.15A SC70-5
789

Top Sellers