Search
Filters

SUD50N10-18P-T4-E3

Part No :
SUD50N10-18P-T4-E3
Manufacturer :
Catalog :
FETs - Single
Description :
MOSFET N-CH 100V 8.2A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 9,490 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Single
Manufacturer Vishay-Siliconix
Series TrenchFET
Packaging Reel(TR)
FET Type MOSFET N-Channel, Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) @ 25°C 8.2A (Ta), 50A (Tc)
Rds On (Max) @ Id, Vgs 18.5 mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 5V @ 250μA
Gate Charge (Qg) @ Vgs 75nC @ 10V
Input Capacitance (Ciss) @ Vds 2600pF @ 50V
Power - Max 3W
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style SMD/SMT
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package TO-252, (D-Pak)
Win Source Part Number 194951-SUD50N10-18P-T4-E3
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Vishay SUD50N10-18P-T4-E3 is available at WIN SOURCE. Please review product page below for detailed information, including SUD50N10-18P-T4-E3 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SUD50N10-18P-T4-E3 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Single
Manufacturer Vishay-Siliconix
Series TrenchFET
Packaging Reel(TR)
FET Type MOSFET N-Channel, Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) @ 25°C 8.2A (Ta), 50A (Tc)
Rds On (Max) @ Id, Vgs 18.5 mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 5V @ 250μA
Gate Charge (Qg) @ Vgs 75nC @ 10V
Input Capacitance (Ciss) @ Vds 2600pF @ 50V
Power - Max 3W
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style SMD/SMT
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package TO-252, (D-Pak)
Win Source Part Number 194951-SUD50N10-18P-T4-E3
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50N10-18P-T4-E3
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
SUD50N10-18P-T4-E3 Price

SUD50N10-18P-T4-E3 Datasheet
SUD50N10-18P-T4-E3 Application

SUD50N10-18P-T4-E3 Replacement
SUD50N10-18P-T4-E3 Pdf

SUD50N10-18P-T4-E3 Pinout
SUD50N10-18P-T4-E3 Image

SUD50N10-18P-T4-E3 Picture
SUD50N10-18P-T4-E3 In Stock

SUD50N10-18P-T4-E3 Distributor
SUD50N10-18P-T4-E3 FETs - Single

Image
Mfr.Part No
Description
Stock
IC CTRLR VID QUICK-PWM 40-TQFN
79
IC ADC 24BIT 10-DFN / 1-Channel Single ADC Delta-Sigma 15sps 24-bit Serial 10-Pin DFN EP Tube
46
IC VID QUAD/MUX CTRL 4CH
88
Low Voltage Quad 2-Input NOR Gate | IC GATE NOR 4CH 2-INP 14TSSOP
40
IC MCU 16BIT 256KB FLASH 100QFP
25
Enhanced RS-232 Line Drivers/Receivers
IC MCU 16BIT 1KB FLASH 24VQFN
649
Dual D-type flip-flop
154

Top Sellers