We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD50NP04-77P-T4E3

Part No : SUD50NP04-77P-T4E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N/P-CH 40V 8A TO252-4
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 270 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
FET Type N and P-Channel, Common Drain
FET Feature Standard
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 8A
Maximum Rds On at Id,Vgs 37 mOhm @ 5A, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 640pF @ 20V
Maximum Power Dissipation 10.8W, 24W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252-4L
Win Source Part Number 042961-SUD50NP04-77P-T4E3
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
SUD50NP04-77P-T4E3, produced by Vishay, is a transistor in TO-252-4L SMD (SMT) package. The features include 40V drain-source breakdown voltage, 8A continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. SUD50NP04-77P-T4E3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
FET Type N and P-Channel, Common Drain
FET Feature Standard
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 8A
Maximum Rds On at Id,Vgs 37 mOhm @ 5A, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 640pF @ 20V
Maximum Power Dissipation 10.8W, 24W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252-4L
Win Source Part Number 042961-SUD50NP04-77P-T4E3
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50NP04-77P-T4E3
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
SUD50NP04-77P-T4E3 Price

SUD50NP04-77P-T4E3 Datasheet
SUD50NP04-77P-T4E3 Application

SUD50NP04-77P-T4E3 Replacement
SUD50NP04-77P-T4E3 Pdf

SUD50NP04-77P-T4E3 Pinout
SUD50NP04-77P-T4E3 Image

SUD50NP04-77P-T4E3 Picture
SUD50NP04-77P-T4E3 In Stock

SUD50NP04-77P-T4E3 Distributor
SUD50NP04-77P-T4E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Ultralow Drift Op Amp
62
MOSFET N-CH 30V 65A DPAK
13
FIXED IND 9.1NH 540MA 140 MOHM
1000
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
18
IC REG BOOST ADJ 1.5A SYNC
150
Quasi Resonant Converter Controller, Internal Burst Mode Controller for Stand-by Mode
6
TRANS GP PNP 50V 5 PIN
600