Search
Filters

SUD50P04-13L-GE3

Part No :
SUD50P04-13L-GE3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 40V 60A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 600 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 95nC @ 10V
Max Input Capacitance 3120pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 93.7W (Tc)
Maximum Rds On at Id,Vgs 13 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 132319-SUD50P04-13L-GE3
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
SUD50P04-13L-GE3, produced by Vishay, is a P-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 40V drain-source breakdown voltage, 60A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD50P04-13L-GE3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 95nC @ 10V
Max Input Capacitance 3120pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 93.7W (Tc)
Maximum Rds On at Id,Vgs 13 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 132319-SUD50P04-13L-GE3
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50P04-13L-GE3
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
SUD50P04-13L-GE3 Price

SUD50P04-13L-GE3 Datasheet
SUD50P04-13L-GE3 Application

SUD50P04-13L-GE3 Replacement
SUD50P04-13L-GE3 Pdf

SUD50P04-13L-GE3 Pinout
SUD50P04-13L-GE3 Image

SUD50P04-13L-GE3 Picture
SUD50P04-13L-GE3 In Stock

SUD50P04-13L-GE3 Distributor
SUD50P04-13L-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
UHF OSCILLATOR AND VHF MIXER NPN SILICON EPITAXIAL TRANSISTOR SUPER MINI MOLD
820
IC MCU 16BIT 768KB FLASH 100QFP / M16C/65 Flash Microcontroller
10
Ultrafast, Soft Recovery Diode | DIODE GEN PURP 600V 8A D2PAK
222
IC REG CTRLR BUCK 16SOIC
579
IC REG CTRLR MULT TOPOLOGY 8DIP
419

Top Sellers