We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD50P04-15-E3

Part No : SUD50P04-15-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 40V 50A TO252
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
60+
€0.789
€47.358
135+
€0.668
€90.153
210+
€0.648
€136.080
290+
€0.627
€181.917
375+
€0.608
€227.813
495+
€0.546
€270.419
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,500 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 130nC @ 10V
Max Input Capacitance 5400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 100W (Tc)
Maximum Rds On at Id,Vgs 15 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031615-SUD50P04-15-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
SUD50P04-15-E3, produced by Vishay, is a P-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 40V drain-source breakdown voltage, 50A (Tc) continuous drain current at 25°C ,1V @ 250μA (Min) gate-source threshold voltage. SUD50P04-15-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 130nC @ 10V
Max Input Capacitance 5400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 100W (Tc)
Maximum Rds On at Id,Vgs 15 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031615-SUD50P04-15-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50P04-15-E3
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
SUD50P04-15-E3 Price

SUD50P04-15-E3 Datasheet
SUD50P04-15-E3 Application

SUD50P04-15-E3 Replacement
SUD50P04-15-E3 Pdf

SUD50P04-15-E3 Pinout
SUD50P04-15-E3 Image

SUD50P04-15-E3 Picture
SUD50P04-15-E3 In Stock

SUD50P04-15-E3 Distributor
SUD50P04-15-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO 3V 1.5A SOT223-3
13
IC DRAM 16M PARALLEL 50TSOP II / 512K Words x 16 Bits x 2 Banks 16Mb SYNCHRONOUS DYNAMIC RAM
100
IC BUFFER ZD LOW PH/NOISE 8-SOIC
4365
Power MOS 7TM is a new generation of low loss, high voltage, N-Channel enhancement mode power MOSFETS.
1
Green Current Mode PWM Controller
15
5-Pin Microprocessor Reset Circuits
2100
10.0AMPS Surface Mount Super Fast Rectifiers
550