We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD50P06-15-GE3

Part No : SUD50P06-15-GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 60V 50A TO-252
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
€1.386
€48.510
80+
€1.174
€93.888
120+
€1.138
€136.512
165+
€1.103
€181.913
215+
€1.067
€229.298
285+
€0.960
€273.686
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 13,056 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 165nC @ 10V
Max Input Capacitance 4950pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta), 113W (Tc)
Maximum Rds On at Id,Vgs 15 mOhm @ 17A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031616-SUD50P06-15-GE3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
Family Name SUD50P06-15
Introduction Date September 28, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 2k pcs
Alternative Parts
(Cross-Reference)
NP50P06SDG-E1-AY;  STD35P6LLF6;   NP50P06SDG-E2-AY; 
SUD50P06-15-GE3, produced by Vishay, is a P-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 50A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD50P06-15-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 165nC @ 10V
Max Input Capacitance 4950pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta), 113W (Tc)
Maximum Rds On at Id,Vgs 15 mOhm @ 17A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031616-SUD50P06-15-GE3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
Family Name SUD50P06-15
Introduction Date September 28, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 2k pcs
Alternative Parts
(Cross-Reference)
NP50P06SDG-E1-AY;  STD35P6LLF6;   NP50P06SDG-E2-AY; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50P06-15-GE3
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
SUD50P06-15-GE3 Price

SUD50P06-15-GE3 Datasheet
SUD50P06-15-GE3 Application

SUD50P06-15-GE3 Replacement
SUD50P06-15-GE3 Pdf

SUD50P06-15-GE3 Pinout
SUD50P06-15-GE3 Image

SUD50P06-15-GE3 Picture
SUD50P06-15-GE3 In Stock

SUD50P06-15-GE3 Distributor
SUD50P06-15-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC SINK DRIVER 8BIT LATCH 20SOIC
55
RES SMD 0.051 OHM 1% 1/3W 0603
6000
IC DECODER/DRVR/LATCH 7SEG 16DIP
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
6
3A SIMPLE SWITCHER Power Module
28