We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD50P06-15L-E3

Part No : SUD50P06-15L-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 60V 50A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,482 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 165nC @ 10V
Max Input Capacitance 4950pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 136W (Tc)
Maximum Rds On at Id,Vgs 15 mOhm @ 17A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 136400-SUD50P06-15L-E3
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Quantity per package 2k pcs
SUD50P06-15L-E3, produced by Vishay, is a P-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 50A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD50P06-15L-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 165nC @ 10V
Max Input Capacitance 4950pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 136W (Tc)
Maximum Rds On at Id,Vgs 15 mOhm @ 17A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 136400-SUD50P06-15L-E3
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Quantity per package 2k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50P06-15L-E3
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
SUD50P06-15L-E3 Price

SUD50P06-15L-E3 Datasheet
SUD50P06-15L-E3 Application

SUD50P06-15L-E3 Replacement
SUD50P06-15L-E3 Pdf

SUD50P06-15L-E3 Pinout
SUD50P06-15L-E3 Image

SUD50P06-15L-E3 Picture
SUD50P06-15L-E3 In Stock

SUD50P06-15L-E3 Distributor
SUD50P06-15L-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC SWITCH QUAD SPST 16TSSOP / LC2MOS Precision Quad SPST Switches
50
Integrated DTMFTransceiver with Intel Micro Interface
382
IC MUX/SW DUAL 4CHAN CMOS 16-DIP
310
IC FPGA 92 I/O 144TQFP
3
32M (X16) FLASH MEMORY & 4M (X16) STATIC RAM
6
LMC6084 Precision CMOS Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
14