Search
Filters

SUD50P08-25L-E3

Part No :
SUD50P08-25L-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 80V 50A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
25+
$1.979
$49.475
60+
$1.674
$100.440
95+
$1.624
$154.280
130+
$1.573
$204.490
165+
$1.522
$251.130
220+
$1.370
$301.400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 870 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 4700pF @ 40V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 8.3W (Ta), 136W (Tc)
Maximum Rds On at Id,Vgs 25.2 mOhm @ 12.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 138791-SUD50P08-25L-E3
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
SUD50P08-25L-E3, produced by Vishay, is a P-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 80V drain-source breakdown voltage, 50A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD50P08-25L-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 4700pF @ 40V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 8.3W (Ta), 136W (Tc)
Maximum Rds On at Id,Vgs 25.2 mOhm @ 12.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 138791-SUD50P08-25L-E3
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50P08-25L-E3
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
SUD50P08-25L-E3 Price

SUD50P08-25L-E3 Datasheet
SUD50P08-25L-E3 Application

SUD50P08-25L-E3 Replacement
SUD50P08-25L-E3 Pdf

SUD50P08-25L-E3 Pinout
SUD50P08-25L-E3 Image

SUD50P08-25L-E3 Picture
SUD50P08-25L-E3 In Stock

SUD50P08-25L-E3 Distributor
SUD50P08-25L-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG MULT CONFIG INV ADJ TO220
738
CONN HEADER VERT 8POS 2.54MM
424
DIODE SCHOTTKY 30V 200MA DO35
3097
LED LT BAR 8.89X19.05MM SGL GRN
76
10.0 Ampere Insulated Glass Passivated Super Fast Recovery Rectifiers
1
SSR OCMOS FET 150MA NO 6-DIP
226
GENERAL PURPOSE DUAL-GATE GaAs MESFET
6

Top Sellers