We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUD50P10-43L-E3

Part No : SUD50P10-43L-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 100V 37.1A TO252
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
€1.742
€52.272
65+
€1.475
€95.882
95+
€1.430
€135.860
130+
€1.385
€180.063
170+
€1.341
€227.970
225+
€1.207
€271.553
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,878 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 37.1A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 4600pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 8.3W (Ta), 136W (Tc)
Maximum Rds On at Id,Vgs 43 mOhm @ 9.2A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031617-SUD50P10-43L-E3
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
SUD50P10-43L-E3, produced by Vishay, is a P-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 100V drain-source breakdown voltage, 37.1A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD50P10-43L-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 37.1A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 4600pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 8.3W (Ta), 136W (Tc)
Maximum Rds On at Id,Vgs 43 mOhm @ 9.2A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031617-SUD50P10-43L-E3
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50P10-43L-E3
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
SUD50P10-43L-E3 Price

SUD50P10-43L-E3 Datasheet
SUD50P10-43L-E3 Application

SUD50P10-43L-E3 Replacement
SUD50P10-43L-E3 Pdf

SUD50P10-43L-E3 Pinout
SUD50P10-43L-E3 Image

SUD50P10-43L-E3 Picture
SUD50P10-43L-E3 In Stock

SUD50P10-43L-E3 Distributor
SUD50P10-43L-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 30V 4A 6-TSOP
3142
IC MCU 32BIT 64KB FLASH 64LQFP
7874
Balanced Modulator-Demodulator
32
LOW VOLTAGE, LOW SKEW, PCI / PCI-X CLOCK GENERATOR
50
Microprocessor Supervisory Circuit
500
IC BUFF/DVR TRI-ST 1BIT SOT25
667
PROGRAMMABLE TOUCH SCREEN CONTROLLER WITH INTEGRATED
2
IC IRDA ENCODER/DECODER 8SO
12
IC MCU 8BIT 1.75KB FLASH 20SSOP
4