We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUM09N20-270-E3

Part No : SUM09N20-270-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 200V 9A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,106 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 580pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 60W (Tc)
Maximum Rds On at Id,Vgs 270 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 128202-SUM09N20-270-E3
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
SUM09N20-270-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 200V drain-source breakdown voltage, 9A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. SUM09N20-270-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 580pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 60W (Tc)
Maximum Rds On at Id,Vgs 270 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 128202-SUM09N20-270-E3
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM09N20-270-E3
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
SUM09N20-270-E3 Price

SUM09N20-270-E3 Datasheet
SUM09N20-270-E3 Application

SUM09N20-270-E3 Replacement
SUM09N20-270-E3 Pdf

SUM09N20-270-E3 Pinout
SUM09N20-270-E3 Image

SUM09N20-270-E3 Picture
SUM09N20-270-E3 In Stock

SUM09N20-270-E3 Distributor
SUM09N20-270-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 1.5A SOT-23-6
7406
Universal Relay Driver | IC RELAY DRIVER 16SOIC
825
IC AMP HBT 8000MHZ SOT-89
21
IC REG LDO 1.8V 1A DDPAK
1052
PORT OF GPHY INTEGRATED
30
IC REG BUCK SEPIC ADJ 3A 16TSSOP
301