Search
Filters

SUM110N03-04P-E3

Part No :
SUM110N03-04P-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 30V 110A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
20+
$2.647
$52.940
45+
$2.240
$100.800
70+
$2.172
$152.040
100+
$2.104
$210.400
125+
$2.036
$254.500
165+
$1.833
$302.445
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 800 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 60nC @ 4.5V
Max Input Capacitance 5100pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 120W (Tc)
Maximum Rds On at Id,Vgs 4.2 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 134725-SUM110N03-04P-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Family Name SUM110N03-04P
Introduction Date July 02, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
BUK9607-30B;  AP90T03GS;   NP60N03KUG-E1-AZ; 
SUM110N03-04P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 110A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUM110N03-04P-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 60nC @ 4.5V
Max Input Capacitance 5100pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 120W (Tc)
Maximum Rds On at Id,Vgs 4.2 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 134725-SUM110N03-04P-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Family Name SUM110N03-04P
Introduction Date July 02, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
BUK9607-30B;  AP90T03GS;   NP60N03KUG-E1-AZ; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM110N03-04P-E3
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
SUM110N03-04P-E3 Price

SUM110N03-04P-E3 Datasheet
SUM110N03-04P-E3 Application

SUM110N03-04P-E3 Replacement
SUM110N03-04P-E3 Pdf

SUM110N03-04P-E3 Pinout
SUM110N03-04P-E3 Image

SUM110N03-04P-E3 Picture
SUM110N03-04P-E3 In Stock

SUM110N03-04P-E3 Distributor
SUM110N03-04P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC DRIVER DARL SINK 8-CH 18-DIP
2685
MOSFET N-CH 100V 190MA SOT-23
4718
TRANS NPN 80V 8A DPAK
2828
IC MCU 32BIT 32KB ROM 217BGA
30
FIXED IND 1UH 5.4A 13 MOHM TH
Digital transistors (built-in resistors)
15729
Fast Switching Characteristic
730
POWER-DISTRIBUTION SWITCHES
75

Top Sellers