We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUM110N04-03P-E3

Part No : SUM110N04-03P-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 40V 110A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,600 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 150nC @ 10V
Max Input Capacitance 6500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 375W (Tc)
Maximum Rds On at Id,Vgs 3.1 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 126345-SUM110N04-03P-E3
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
SUM110N04-03P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 40V drain-source breakdown voltage, 110A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. SUM110N04-03P-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 150nC @ 10V
Max Input Capacitance 6500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 375W (Tc)
Maximum Rds On at Id,Vgs 3.1 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 126345-SUM110N04-03P-E3
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM110N04-03P-E3
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
SUM110N04-03P-E3 Price

SUM110N04-03P-E3 Datasheet
SUM110N04-03P-E3 Application

SUM110N04-03P-E3 Replacement
SUM110N04-03P-E3 Pdf

SUM110N04-03P-E3 Pinout
SUM110N04-03P-E3 Image

SUM110N04-03P-E3 Picture
SUM110N04-03P-E3 In Stock

SUM110N04-03P-E3 Distributor
SUM110N04-03P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 60V 7A 8-SOIC
1929
IC D-TYPE POS TRG SNGL 20SSOP
15
LM3671, LM3671Q 2MHz, 600mA Step-Down DC-DC Converter | IC REG BUCK 1.25V 600MA SOT23-5
434
IC OPAMP INSTR 23KHZ RRO 8MSOP
40
IC OPAMP GP 2.25MHZ RRO 14DIP
625
FUSE BRD MNT 10A 63VAC/VDC 2SMD
2979
TRANS NPN 30V 0.1A SOT-323
1160