WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

SUM110N05-06L-E3

Part No :
SUM110N05-06L-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 55V 110A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 187 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Cut Reel
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 100nC @ 10V
Max Input Capacitance 3300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.7W (Ta), 158W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 132120-SUM110N05-06L-E3
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
SUM110N05-06L-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 55V drain-source breakdown voltage, 110A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUM110N05-06L-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Cut Reel
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 100nC @ 10V
Max Input Capacitance 3300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.7W (Ta), 158W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 132120-SUM110N05-06L-E3
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM110N05-06L-E3
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
SUM110N05-06L-E3 Price

SUM110N05-06L-E3 Datasheet
SUM110N05-06L-E3 Application

SUM110N05-06L-E3 Replacement
SUM110N05-06L-E3 Pdf

SUM110N05-06L-E3 Pinout
SUM110N05-06L-E3 Image

SUM110N05-06L-E3 Picture
SUM110N05-06L-E3 In Stock

SUM110N05-06L-E3 Distributor
SUM110N05-06L-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Variable Resolution, Monolithic Resolver-to-Digital Converter
Superior Avalanche Rugged Technology
1145
DIODE, TVS, BIDIRECTIONAL, 500W,
400
IC REG BCK 1.5V 0.8A SYNC 10MSOP
3800
IC OPAMP GP 500KHZ 14DMP
2000
Micropower 150 mA Low-Noise Low-Dropout Regulator in SOT-23 and micro SMD packages for Applications with Output Voltages 2.0V Designed for Use with Very Low EESR Output Capacitors | IC REG LINEAR 1.8V 150MA SOT23-5
137

Top Sellers