We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUM110N08-07P-E3

Part No : SUM110N08-07P-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 75V 110A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 65 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 105nC @ 10V
Max Input Capacitance 4250pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 208.3W (Tc)
Maximum Rds On at Id,Vgs 7 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 140352-SUM110N08-07P-E3
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
SUM110N08-07P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 75V drain-source breakdown voltage, 110A (Tc) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. SUM110N08-07P-E3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 105nC @ 10V
Max Input Capacitance 4250pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 208.3W (Tc)
Maximum Rds On at Id,Vgs 7 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 140352-SUM110N08-07P-E3
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM110N08-07P-E3
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
SUM110N08-07P-E3 Price

SUM110N08-07P-E3 Datasheet
SUM110N08-07P-E3 Application

SUM110N08-07P-E3 Replacement
SUM110N08-07P-E3 Pdf

SUM110N08-07P-E3 Pinout
SUM110N08-07P-E3 Image

SUM110N08-07P-E3 Picture
SUM110N08-07P-E3 In Stock

SUM110N08-07P-E3 Distributor
SUM110N08-07P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MOSFET DRIVER 3A 8SOIC
836
FIXED IND 4.7UH 820MA 320 MOHM / SMD POWER INDUCTORS(NR SERIES/NR SERIES H TYPE/S TYPE/V TYPE)
250
400 Watt Peak Power Zener Transient Voltage Suppressor | TVS DIODE 5V 9.2V SMA
418
IC INVERTER 5TSSOP
38802
IC TXRX 5V RS485/422 LP 8-SOIC
3736
IC TDM/TSI SWITCH 256X256 48SSOP
793
Positive Voltage Regulators from 1.7 to 46V at Currents Up to 100mA
70