Search
Filters

SUM110N10-09-E3

Part No :
SUM110N10-09-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 100V 110A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
25+
$2.052
$51.300
60+
$1.736
$104.160
90+
$1.684
$151.560
125+
$1.631
$203.875
160+
$1.578
$252.480
215+
$1.421
$305.515
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,342 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 6700pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 375W (Tc)
Maximum Rds On at Id,Vgs 9.5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031618-SUM110N10-09-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
SUM110N10-09-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 100V drain-source breakdown voltage, 110A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. SUM110N10-09-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 6700pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 375W (Tc)
Maximum Rds On at Id,Vgs 9.5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031618-SUM110N10-09-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM110N10-09-E3
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
SUM110N10-09-E3 Price

SUM110N10-09-E3 Datasheet
SUM110N10-09-E3 Application

SUM110N10-09-E3 Replacement
SUM110N10-09-E3 Pdf

SUM110N10-09-E3 Pinout
SUM110N10-09-E3 Image

SUM110N10-09-E3 Picture
SUM110N10-09-E3 In Stock

SUM110N10-09-E3 Distributor
SUM110N10-09-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TOSHIBA MOS DIGITAL INTEGRATED CIRCUIT SILICON GATE CMOS
90
RELAY OPTO AC/DC 60V 2.7A 4-SIP
30
FILTER LOWPASS 3.55GHZ WIMAX
5724
IC OR CTRLR BRIDGE RECT 12MSOP / OR Controller N-Channel Single 12-Pin MSOP EP T/R
MOSFET N-CH 30V 12A DIRECTFET
100
DIODE ARRAY GP 80V 200MA SOT363
900

Top Sellers