We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUM110P06-07L-E3

Part No : SUM110P06-07L-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 60V 110A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
7+
€6.938
€48.567
20+
€5.871
€117.414
25+
€5.693
€142.335
35+
€5.515
€193.032
45+
€5.337
€240.165
60+
€4.803
€288.198
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,105 pieces can ship immediately
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 345nC @ 10V
Max Input Capacitance 11400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 375W (Tc)
Maximum Rds On at Id,Vgs 6.9 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031619-SUM110P06-07L-E3
Family Name SUM110P06-07L
Introduction Date September 08, 2003
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Unknown
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TJ120F06J3(TE24L,Q); TJ120F06J3;  BBS3002-DL-1E;  
SUM110P06-07L-E3, produced by Vishay, is a P-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 110A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUM110P06-07L-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 345nC @ 10V
Max Input Capacitance 11400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 375W (Tc)
Maximum Rds On at Id,Vgs 6.9 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031619-SUM110P06-07L-E3
Family Name SUM110P06-07L
Introduction Date September 08, 2003
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Unknown
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TJ120F06J3(TE24L,Q); TJ120F06J3;  BBS3002-DL-1E;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM110P06-07L-E3
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
SUM110P06-07L-E3 Price

SUM110P06-07L-E3 Datasheet
SUM110P06-07L-E3 Application

SUM110P06-07L-E3 Replacement
SUM110P06-07L-E3 Pdf

SUM110P06-07L-E3 Pinout
SUM110P06-07L-E3 Image

SUM110P06-07L-E3 Picture
SUM110P06-07L-E3 In Stock

SUM110P06-07L-E3 Distributor
SUM110P06-07L-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC RETRIG MONOSTB MULTIVIB 16DIP
22
IC SHIFT REGISTER 8-BIT 16SO
30
14-Bit High-Speed CMOS UP-Compatible A/D Converter
1
IC DSP CONTROLLER 16BIT 100-LQFP
TrenchMOS transistor Logic level FET
10
IC TRANSCEIVER HALF 1/1 16SSOP / FlexRay Bus Driver
197