We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUM110P06-08L-E3

Part No : SUM110P06-08L-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 60V 110A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 63 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 240nC @ 10V
Max Input Capacitance 9200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 272W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 140464-SUM110P06-08L-E3
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
SUM110P06-08L-E3, produced by Vishay, is a P-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 110A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUM110P06-08L-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 240nC @ 10V
Max Input Capacitance 9200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 272W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 140464-SUM110P06-08L-E3
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM110P06-08L-E3
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
SUM110P06-08L-E3 Price

SUM110P06-08L-E3 Datasheet
SUM110P06-08L-E3 Application

SUM110P06-08L-E3 Replacement
SUM110P06-08L-E3 Pdf

SUM110P06-08L-E3 Pinout
SUM110P06-08L-E3 Image

SUM110P06-08L-E3 Picture
SUM110P06-08L-E3 In Stock

SUM110P06-08L-E3 Distributor
SUM110P06-08L-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
8/10/12/14-Bit High Bandwidth Multiplying DACs with Serial Interface
843
DIODE SCHOTTKY 35V 6A TO263AB
174
DUAL 16-/14-/12-BIT, ULTRALOW-GLITCH, LOW-POWER, BUFFERED, VOLTAGE-OUTPUT
205
FM Tuner, VHF Tuner, High-Frequency Amp Applications
605
IC CTRLR CCFL BRIGHTNESS 20-SSOP
250
32 Megabit CMOS 3.0 Volt-only Flash Memory
743
CONN PLUG 2POS MINI-U MATE-N-LOK
9