Search
Filters

SUM27N20-78-E3

Part No :
SUM27N20-78-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 200V 27A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 944 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 64 pct.
Popularity Medium
Win Source Part Number 129700-SUM27N20-78-E3
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package TO-263 (D2Pak)
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 78 mOhm @ 20A, 10V
Power Dissipation (Max) 3.75W (Ta), 150W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 2150pF @ 25V
Max Gate Charge 60nC @ 10V
Gate-Source Threshold Voltage 4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Continuous Drain Current at 25°C 27A (Tc)
Drain-Source Breakdown Voltage 200V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Vishay
Categories Discrete Semiconductor Products
SUM27N20-78-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 200V drain-source breakdown voltage, 27A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. SUM27N20-78-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 64 pct.
Popularity Medium
Win Source Part Number 129700-SUM27N20-78-E3
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package TO-263 (D2Pak)
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 78 mOhm @ 20A, 10V
Power Dissipation (Max) 3.75W (Ta), 150W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 2150pF @ 25V
Max Gate Charge 60nC @ 10V
Gate-Source Threshold Voltage 4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Continuous Drain Current at 25°C 27A (Tc)
Drain-Source Breakdown Voltage 200V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Vishay
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM27N20-78-E3
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
SUM27N20-78-E3 Price

SUM27N20-78-E3 Datasheet
SUM27N20-78-E3 Application

SUM27N20-78-E3 Replacement
SUM27N20-78-E3 Pdf

SUM27N20-78-E3 Pinout
SUM27N20-78-E3 Image

SUM27N20-78-E3 Picture
SUM27N20-78-E3 In Stock

SUM27N20-78-E3 Distributor
SUM27N20-78-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
0.2 Watt, High Linearity InGaP HBT Amplifier
58
IC MCU 16BIT 256KB FLASH 100TQFP / MCU 16-bit dsPIC RISC 256KB Flash 3.3V 100-Pin TQFP Tray
38
FIXED IND 150UH 3.1A 110 MOHM TH
30
Laser Mouse Sensor
162
IC OPAMP GP 600KHZ 8DIP
76
IC MCU 8BIT 8KB OTP 44PLCC
302
Hex Transmitter Ten Receiver RS-232 38-Pin TSSOP T/R / IC RS-232 DUAL SRL 38TSSOP
3
IC MCU 32BIT 256KB FLASH 100LQFP
30
MOSFET 2P-CH 20V 1.6A 6TSOP
340

Top Sellers