We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUM36N20-54P-E3

Part No : SUM36N20-54P-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 200V 36A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 320 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 36A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V, 15V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 127nC @ 15V
Max Input Capacitance 3100pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 3.12W (Ta), 166W (Tc)
Maximum Rds On at Id,Vgs 53 mOhm @ 20A, 15V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 136010-SUM36N20-54P-E3
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
STB40NF20;  PSMN057-200B,118;  IRFS38N20DTRLP;  
SUM36N20-54P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 200V drain-source breakdown voltage, 36A (Tc) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. SUM36N20-54P-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 36A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V, 15V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 127nC @ 15V
Max Input Capacitance 3100pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 3.12W (Ta), 166W (Tc)
Maximum Rds On at Id,Vgs 53 mOhm @ 20A, 15V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 136010-SUM36N20-54P-E3
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
STB40NF20;  PSMN057-200B,118;  IRFS38N20DTRLP;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM36N20-54P-E3
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
SUM36N20-54P-E3 Price

SUM36N20-54P-E3 Datasheet
SUM36N20-54P-E3 Application

SUM36N20-54P-E3 Replacement
SUM36N20-54P-E3 Pdf

SUM36N20-54P-E3 Pinout
SUM36N20-54P-E3 Image

SUM36N20-54P-E3 Picture
SUM36N20-54P-E3 In Stock

SUM36N20-54P-E3 Distributor
SUM36N20-54P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC M-LVDS RECEIVER SINGLE 8SON
389
IC SUPERCAP CHARGER 150MA 10DFN
11
LC2MOS 10-BIT SAMPLING A/D CONVERTERS
5
Silicon PNP Epitaxial Type (PCT Process) Silicon NPN Epitaxial Type (PCT Process)
3000
IC BATT CHARGER LI-ION 10MSOP
8
Low-Cost, 820 nm Miniature Link Fiber Optic Components with ST®, SMA, SC and FC Ports | RCVR MOD FIBER OPT 125MHZ SMA
2
Single Chip Fast Ethernet NIC Controller
3