Search
Filters

SUM40N15-38-E3

Part No :
SUM40N15-38-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 150V 40A D2PAK
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
40+
€1.2490
€49.947
85+
€1.0570
€89.872
135+
€1.0250
€138.413
180+
€0.9930
€178.783
235+
€0.9610
€225.882
310+
€0.8650
€268.175
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 10,984 pieces can ship immediately
MOQ: 40 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 2500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 166W (Tc)
Maximum Rds On at Id,Vgs 38 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031620-SUM40N15-38-E3
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
SUM40N15-38-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 150V drain-source breakdown voltage, 40A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. SUM40N15-38-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 2500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 166W (Tc)
Maximum Rds On at Id,Vgs 38 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031620-SUM40N15-38-E3
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM40N15-38-E3
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
SUM40N15-38-E3 Price

SUM40N15-38-E3 Datasheet
SUM40N15-38-E3 Application

SUM40N15-38-E3 Replacement
SUM40N15-38-E3 Pdf

SUM40N15-38-E3 Pinout
SUM40N15-38-E3 Image

SUM40N15-38-E3 Picture
SUM40N15-38-E3 In Stock

SUM40N15-38-E3 Distributor
SUM40N15-38-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Interference Suppression Film Capacitors MKP Radial Potted Type
20
PNP Silicon Transistor
5820
Silicon P Channel MOS FET High Speed Power Switching
1000
IC REG CTRLR BOOST SOT23-5
500
IC 2-1 LINE SELEC/MUX 20-DIP
189

Top Sellers