Search
Filters

SUM45N25-58-E3

Part No :
SUM45N25-58-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 250V 45A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
13+
$4.069
$52.897
30+
$3.443
$103.290
45+
$3.339
$150.255
65+
$3.234
$210.210
80+
$3.130
$250.400
110+
$2.817
$309.870
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20,000 pieces can ship immediately
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 140nC @ 10V
Max Input Capacitance 5000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 3.75W (Ta), 375W (Tc)
Maximum Rds On at Id,Vgs 58 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031621-SUM45N25-58-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IRFS4229TRLPBF;  SUM45N25-58;  SUM45N25-58-E3;  RCJ510N25TL; 
SUM45N25-58-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 250V drain-source breakdown voltage, 45A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. SUM45N25-58-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 140nC @ 10V
Max Input Capacitance 5000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 3.75W (Ta), 375W (Tc)
Maximum Rds On at Id,Vgs 58 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031621-SUM45N25-58-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IRFS4229TRLPBF;  SUM45N25-58;  SUM45N25-58-E3;  RCJ510N25TL; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM45N25-58-E3
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
SUM45N25-58-E3 Price

SUM45N25-58-E3 Datasheet
SUM45N25-58-E3 Application

SUM45N25-58-E3 Replacement
SUM45N25-58-E3 Pdf

SUM45N25-58-E3 Pinout
SUM45N25-58-E3 Image

SUM45N25-58-E3 Picture
SUM45N25-58-E3 In Stock

SUM45N25-58-E3 Distributor
SUM45N25-58-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 150V 26A PPAK SO-8
618
WFW-1X1/2IN NPT WASHER FIBE
117
IC LED DRIVER REGULATOR 1A 16QFN / LED Driver 1800uA Supply Current 16-Pin QFN EP T/R
4
3-STATE Data Selector/Multiplexer
10
Voltage Detector IC
3

Top Sellers