Search
Filters

SUM50N06-16L-E3

Part No :
SUM50N06-16L-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 60V 50A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 60 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Cut Reel
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1325pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.7W (Ta), 93W (Tc)
Maximum Rds On at Id,Vgs 16 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 142305-SUM50N06-16L-E3
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
SUM50N06-16L-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 50A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUM50N06-16L-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Cut Reel
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1325pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.7W (Ta), 93W (Tc)
Maximum Rds On at Id,Vgs 16 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 142305-SUM50N06-16L-E3
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM50N06-16L-E3
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
SUM50N06-16L-E3 Price

SUM50N06-16L-E3 Datasheet
SUM50N06-16L-E3 Application

SUM50N06-16L-E3 Replacement
SUM50N06-16L-E3 Pdf

SUM50N06-16L-E3 Pinout
SUM50N06-16L-E3 Image

SUM50N06-16L-E3 Picture
SUM50N06-16L-E3 In Stock

SUM50N06-16L-E3 Distributor
SUM50N06-16L-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC BUS BUFF DVR TRI-ST USV
7603
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
100
IC TEMP SWITCH PROGR P-P SOT23-5
900
IC USB POWER SWITCH / USB Power Switch Single 5.5V 2.7A 8-Pin MSOP T/R
108
IC CTLR MULTI-OUTPUT 48-TQFN
200
IC CLK DATA REC SDH 1.3GBPS
98
5V, 3.3V, ISRTM High-Performance CPLDs
149

Top Sellers