We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUM50P10-42-E3

Part No : SUM50P10-42-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 100V 36A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,370 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 36A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 4600pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 18.8W (Ta), 125W (Tc)
Maximum Rds On at Id,Vgs 4.2 mOhm @ 14A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 212449-SUM50P10-42-E3
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
SUM50P10-42-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 100V drain-source breakdown voltage, 36A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUM50P10-42-E3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 36A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 4600pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 18.8W (Ta), 125W (Tc)
Maximum Rds On at Id,Vgs 4.2 mOhm @ 14A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 212449-SUM50P10-42-E3
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM50P10-42-E3
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
SUM50P10-42-E3 Price

SUM50P10-42-E3 Datasheet
SUM50P10-42-E3 Application

SUM50P10-42-E3 Replacement
SUM50P10-42-E3 Pdf

SUM50P10-42-E3 Pinout
SUM50P10-42-E3 Image

SUM50P10-42-E3 Picture
SUM50P10-42-E3 In Stock

SUM50P10-42-E3 Distributor
SUM50P10-42-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
NPN EPITAXIAL PLANAR TRANSISTOR
1577
IC PWR HYBRID 600V 20A SIP2
18
Low Voltage Drive Switching Device Applications
1000
CAP CER 10000PF 100V X7R 1206
196
IC REG LDO NEG ADJ 0.2A 8DFN
33
RES SMD 3K OHM 0.1% 1/10W 0805
1000
IC FLASH 32MBIT 75MHZ 24TBGA
4