The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SUM52N20-39P-E3

Part No SUM52N20-39P-E3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 52A D2PAK
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
Pricing & Ordering $4.282 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
9+
$5.6530
$50.877
22+
$4.6380
$102.036
34+
$4.4930
$152.762
46+
$4.3480
$200.008
60+
$4.2030
$252.180
80+
$3.7690
$301.520
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 220 pieces
MOQ: 9 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 52A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V, 15V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 185nC @ 15V
Max Input Capacitance 4220pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 3.12W (Ta), 250W (Tc)
Maximum Rds On at Id,Vgs 38 mOhm @ 20A, 15V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 133399-SUM52N20-39P-E3
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
STB75NF20;  SUM36N20-54P-E3;  IRFS38N20DTRLP;  SUM52N20-39P-E3;  

Description

The Vishay 133399-SUM52N20-39P-E3 is a MOSFET technology-based product that is N-channel and has a polarity. It has a maximum power dissipation of 3.12W (Ta) and 250W (Tc). This product is a discrete semiconductor product that belongs to the family of diodes and rectifiers - single. It has a limited supply and demand status and medium popularity. The fake threat in the open market is 53 percent. The manufacturer of this product is Vishay, and the Win Source part number is 133399-SUM52N20-39P-E3.