Search
Filters

SUM55P06-19L-E3

Part No :
SUM55P06-19L-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 60V 55A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
35+
€1.307
€45.759
85+
€1.106
€94.033
125+
€1.073
€134.168
175+
€1.040
€181.916
225+
€1.006
€226.283
295+
€0.905
€267.013
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,200 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 55A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 115nC @ 10V
Max Input Capacitance 3500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 125W (Tc)
Maximum Rds On at Id,Vgs 19 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 057012-SUM55P06-19L-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
STB80PF55;  2SJ606-ZJ; 2SJ606-ZJ-AZ; 
SUM55P06-19L-E3, produced by Vishay, is a P-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 55A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUM55P06-19L-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 55A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 115nC @ 10V
Max Input Capacitance 3500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 125W (Tc)
Maximum Rds On at Id,Vgs 19 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 057012-SUM55P06-19L-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
STB80PF55;  2SJ606-ZJ; 2SJ606-ZJ-AZ; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM55P06-19L-E3
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
SUM55P06-19L-E3 Price

SUM55P06-19L-E3 Datasheet
SUM55P06-19L-E3 Application

SUM55P06-19L-E3 Replacement
SUM55P06-19L-E3 Pdf

SUM55P06-19L-E3 Pinout
SUM55P06-19L-E3 Image

SUM55P06-19L-E3 Picture
SUM55P06-19L-E3 In Stock

SUM55P06-19L-E3 Distributor
SUM55P06-19L-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CMC 130MA 4LN 200 OHM SMD
1874
64K X 16 CMOS DYNAMIC RAM WITH FAST PAGE MODE
250
IC XLATOR DUAL DIFF 3.3V 8-SOIC
419
IC MUX/DEMUX DUAL 4X1 16SOIC
20
Dual Output Driver
4
LOW-VOLTAGE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS
50
High-Efficiency Low EMI Boost Regulator
100

Top Sellers