Search
Filters

SUM60N02-3M9P-E3

Part No :
SUM60N02-3M9P-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 20V 60A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 65 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 50nC @ 4.5V
Max Input Capacitance 5950pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 120W (Tc)
Maximum Rds On at Id,Vgs 3.9 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 212450-SUM60N02-3M9P-E3
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
SUM60N02-3M9P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 20V drain-source breakdown voltage, 60A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUM60N02-3M9P-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 50nC @ 4.5V
Max Input Capacitance 5950pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 120W (Tc)
Maximum Rds On at Id,Vgs 3.9 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 212450-SUM60N02-3M9P-E3
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM60N02-3M9P-E3
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
SUM60N02-3M9P-E3 Price

SUM60N02-3M9P-E3 Datasheet
SUM60N02-3M9P-E3 Application

SUM60N02-3M9P-E3 Replacement
SUM60N02-3M9P-E3 Pdf

SUM60N02-3M9P-E3 Pinout
SUM60N02-3M9P-E3 Image

SUM60N02-3M9P-E3 Picture
SUM60N02-3M9P-E3 In Stock

SUM60N02-3M9P-E3 Distributor
SUM60N02-3M9P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Piccolo Microcontrollers
5
3-pin, positive output, low dropout voltage regulator (50 mA type) | IC REG LINEAR 4.5V 50MA 3HSIP
92
IC 3.3V PLL CLK-DRVR 28-SSOP
953
DIODE VAR CAP 30V 20MA SOD-323
1925
N-Channel 30-V (D-S) MOSFET
5613
10-Bit, 65/80/105 MSPS, 3V A/D Converter
9

Top Sellers