Search
Filters

SUM60N10-17-E3

Part No :
SUM60N10-17-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 100V 60A D2PAK
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
35+
€1.4780
€51.740
75+
€1.2190
€91.448
115+
€1.1830
€136.023
160+
€1.1450
€183.269
205+
€1.1090
€227.333
270+
€0.9980
€269.376
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,100 pieces can ship immediately
MOQ: 35 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 100nC @ 10V
Max Input Capacitance 4300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 150W (Tc)
Maximum Rds On at Id,Vgs 16.5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031622-SUM60N10-17-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
SUM60N10-17-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 100V drain-source breakdown voltage, 60A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. SUM60N10-17-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 100nC @ 10V
Max Input Capacitance 4300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 150W (Tc)
Maximum Rds On at Id,Vgs 16.5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031622-SUM60N10-17-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM60N10-17-E3
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
SUM60N10-17-E3 Price

SUM60N10-17-E3 Datasheet
SUM60N10-17-E3 Application

SUM60N10-17-E3 Replacement
SUM60N10-17-E3 Pdf

SUM60N10-17-E3 Pinout
SUM60N10-17-E3 Image

SUM60N10-17-E3 Picture
SUM60N10-17-E3 In Stock

SUM60N10-17-E3 Distributor
SUM60N10-17-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
LDO Regulator Pos 1.8V 3A 6-Pin(5+Tab) SPAK T/R / IC REG LDO 1.8V 3A SPAK-5
143
3V 1G-BIT SERIAL SLC NAND FLASH MEMORY WITH DUAL/QUAD SPI BUFFER READ & CONTINUOUS READ
1017
IC MCU 16BIT 16KB FLASH 20LSSOP
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A SOT223-5
200
MOSFET N-CH 60V 48A TO-220AB
IC OPAMP JFET 2MHZ 8SOIC
80

Top Sellers