We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUM65N20-30-E3

Part No : SUM65N20-30-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 200V 65A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
$1.927
$57.810
65+
$1.631
$106.015
95+
$1.581
$150.195
135+
$1.532
$206.820
170+
$1.483
$252.110
225+
$1.334
$300.150
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 13,369 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 65A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 130nC @ 10V
Max Input Capacitance 5100pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 375W (Tc)
Maximum Rds On at Id,Vgs 30 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031623-SUM65N20-30-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
STB80N20M5;  IRFS4227;  SUM90140E-GE3; SUM65N20-30-E3;  
SUM65N20-30-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 200V drain-source breakdown voltage, 65A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. SUM65N20-30-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 65A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 130nC @ 10V
Max Input Capacitance 5100pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 375W (Tc)
Maximum Rds On at Id,Vgs 30 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031623-SUM65N20-30-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
STB80N20M5;  IRFS4227;  SUM90140E-GE3; SUM65N20-30-E3;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM65N20-30-E3
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
SUM65N20-30-E3 Price

SUM65N20-30-E3 Datasheet
SUM65N20-30-E3 Application

SUM65N20-30-E3 Replacement
SUM65N20-30-E3 Pdf

SUM65N20-30-E3 Pinout
SUM65N20-30-E3 Image

SUM65N20-30-E3 Picture
SUM65N20-30-E3 In Stock

SUM65N20-30-E3 Distributor
SUM65N20-30-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
PLL frequency synthesizer for tuners
1587
IC HUB CTLR USB 3.0 64QFN
2
Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC DAS 12BIT 100K 28SOIC
4
IC REG LDO 2.5V 1.5A DDPAK
25
IC OPAMP GP 3.5MHZ 14DMP
22