Search
Filters

SUM75N15-18P-E3

Part No :
SUM75N15-18P-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 150V 75A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
20+
$2.526
$50.520
50+
$2.137
$106.850
75+
$2.072
$155.400
100+
$2.008
$200.800
130+
$1.943
$252.590
175+
$1.749
$306.075
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 934 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 100nC @ 10V
Max Input Capacitance 4180pF @ 75V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.12W (Ta), 312.5W (Tc)
Maximum Rds On at Id,Vgs 18 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 212451-SUM75N15-18P-E3
Family Name SUM75N15-18P
Introduction Date April 08, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
STH85N15F4-2;  IXTA90N15T; IXFV96N15PS; 

SUM75N15-18P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 150V drain-source breakdown voltage, 75A (Tc) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. SUM75N15-18P-E3 is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 100nC @ 10V
Max Input Capacitance 4180pF @ 75V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.12W (Ta), 312.5W (Tc)
Maximum Rds On at Id,Vgs 18 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 212451-SUM75N15-18P-E3
Family Name SUM75N15-18P
Introduction Date April 08, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
STH85N15F4-2;  IXTA90N15T; IXFV96N15PS; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM75N15-18P-E3
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
SUM75N15-18P-E3 Price

SUM75N15-18P-E3 Datasheet
SUM75N15-18P-E3 Application

SUM75N15-18P-E3 Replacement
SUM75N15-18P-E3 Pdf

SUM75N15-18P-E3 Pinout
SUM75N15-18P-E3 Image

SUM75N15-18P-E3 Picture
SUM75N15-18P-E3 In Stock

SUM75N15-18P-E3 Distributor
SUM75N15-18P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FIXED IND 4.7UH 1.25A 78 MOHM
2800
MOSFET 2N-CH 25V 8A 8-SOIC
988
IC REG LIN 8V 0.25A PWMOLD
5890
OPAQUE MINI PACKAGE HIGH COLLECTOR EMITTER VOLTAGE TYPE PHOTOCOUPLER
463
HIGH-PERFORMANCE CURRENT-MODE PWM CONTROLLERS
32
LOW SKEW 1 TO 4 CLOCK BUFFER
2100
IC MPU RESET CIRCUIT 2.88V SOT23
212

Top Sellers