We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUM85N15-19-E3

Part No : SUM85N15-19-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 150V 85A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
€1.530
€45.900
70+
€1.294
€90.594
110+
€1.256
€138.105
150+
€1.216
€182.385
195+
€1.177
€229.554
255+
€1.059
€270.122
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,142 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 110nC @ 10V
Max Input Capacitance 4750pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 375W (Tc)
Maximum Rds On at Id,Vgs 19 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031624-SUM85N15-19-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Sufficient

SUM85N15-19-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 150V drain-source breakdown voltage, 85A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. SUM85N15-19-E3 is used in the -55°C to 175°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 110nC @ 10V
Max Input Capacitance 4750pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 375W (Tc)
Maximum Rds On at Id,Vgs 19 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031624-SUM85N15-19-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM85N15-19-E3
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
SUM85N15-19-E3 Price

SUM85N15-19-E3 Datasheet
SUM85N15-19-E3 Application

SUM85N15-19-E3 Replacement
SUM85N15-19-E3 Pdf

SUM85N15-19-E3 Pinout
SUM85N15-19-E3 Image

SUM85N15-19-E3 Picture
SUM85N15-19-E3 In Stock

SUM85N15-19-E3 Distributor
SUM85N15-19-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Micropower Sampling 8-Bit Serial I/O A/D Converters
1521
256K x 18, 128K x 32, 128K x 36 4Mb Sync Burst SRAMs
1
SMALL SIZE, NANO POWER, LOW VOLT / Small Size, nanoPower, Low-Voltage Comparators
400
IC MCU 16BIT 12KB FLASH 28SSOP
195
PCM W/O CRYSTAL NV SRAM SNAP-ON
26