We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUM90N06-4M4P-E3

Part No : SUM90N06-4M4P-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 60V 90A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
€1.467
€51.345
75+
€1.242
€93.150
115+
€1.204
€138.483
155+
€1.166
€180.792
200+
€1.129
€225.720
270+
€1.016
€274.347
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,048 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 6190pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 300W (Tc)
Maximum Rds On at Id,Vgs 4.4 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 108125-SUM90N06-4M4P-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
SUM90N06-4M4P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 90A (Tc) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. SUM90N06-4M4P-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 6190pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 300W (Tc)
Maximum Rds On at Id,Vgs 4.4 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 108125-SUM90N06-4M4P-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM90N06-4M4P-E3
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
SUM90N06-4M4P-E3 Price

SUM90N06-4M4P-E3 Datasheet
SUM90N06-4M4P-E3 Application

SUM90N06-4M4P-E3 Replacement
SUM90N06-4M4P-E3 Pdf

SUM90N06-4M4P-E3 Pinout
SUM90N06-4M4P-E3 Image

SUM90N06-4M4P-E3 Picture
SUM90N06-4M4P-E3 In Stock

SUM90N06-4M4P-E3 Distributor
SUM90N06-4M4P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
+3.3V Low Power Full Duplex RS-485 Transceivers with 10Mbps Data Rate
588
IC SHIFT REGISTER 8BIT 16SOIC
32746
LED WHITE 2SMD R/A
106
CONN HSG 14POS 2.5MM R/A B-IN
600
+2.7 V to +5.5 V, Serial Input, Dual Voltage Output 8-Bit DAC | IC DAC 8BIT V-OUT 8MSOP
103
IC VIDEO AMP 3V SC70-6
7375
COMMON MODE CHOKE 500MA 2LN SMD
200