Search
Filters

SUM90N06-5M5P-E3

Part No :
SUM90N06-5M5P-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 60V 90A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
35+
$1.544
$54.040
80+
$1.306
$104.480
120+
$1.267
$152.040
165+
$1.227
$202.455
215+
$1.188
$255.420
285+
$1.069
$304.665
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,554 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 120nC @ 10V
Max Input Capacitance 4700pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 272W (Tc)
Maximum Rds On at Id,Vgs 5.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 212452-SUM90N06-5M5P-E3
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
SUM90N06-5M5P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 90A (Tc) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. SUM90N06-5M5P-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 120nC @ 10V
Max Input Capacitance 4700pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 272W (Tc)
Maximum Rds On at Id,Vgs 5.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 212452-SUM90N06-5M5P-E3
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM90N06-5M5P-E3
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
SUM90N06-5M5P-E3 Price

SUM90N06-5M5P-E3 Datasheet
SUM90N06-5M5P-E3 Application

SUM90N06-5M5P-E3 Replacement
SUM90N06-5M5P-E3 Pdf

SUM90N06-5M5P-E3 Pinout
SUM90N06-5M5P-E3 Image

SUM90N06-5M5P-E3 Picture
SUM90N06-5M5P-E3 In Stock

SUM90N06-5M5P-E3 Distributor
SUM90N06-5M5P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
EVAL BOARD FOR ISL1208
600
IC RADIO ICE 56-VSO
144
OPTOISOLATOR 4.17KV TRIAC 6DIP
25448
CONN HEADER XH SMD 3POS 2.5MM / Conn Shrouded Header HDR 3 POS 2.5mm Solder RA SMD T/R
8
LOW-POWER SYNCHRONOUS BOOST CONVERTER
12
IC FLASH 8MBIT 70NS 48TSOP
239

Top Sellers