Search
Filters

SUM90N08-4M8P-E3

Part No :
SUM90N08-4M8P-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 75V 90A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
50+
$1.087
$54.350
110+
$0.920
$101.200
170+
$0.892
$151.640
235+
$0.864
$203.040
300+
$0.836
$250.800
400+
$0.753
$301.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 759 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Cut Reel
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 8V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 6460pF @ 40V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 300W (Tc)
Maximum Rds On at Id,Vgs 4.8 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 141371-SUM90N08-4M8P-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
SUM90N08-4M8P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 75V drain-source breakdown voltage, 90A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. SUM90N08-4M8P-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Cut Reel
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 8V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 6460pF @ 40V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 300W (Tc)
Maximum Rds On at Id,Vgs 4.8 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 141371-SUM90N08-4M8P-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM90N08-4M8P-E3
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
SUM90N08-4M8P-E3 Price

SUM90N08-4M8P-E3 Datasheet
SUM90N08-4M8P-E3 Application

SUM90N08-4M8P-E3 Replacement
SUM90N08-4M8P-E3 Pdf

SUM90N08-4M8P-E3 Pinout
SUM90N08-4M8P-E3 Image

SUM90N08-4M8P-E3 Picture
SUM90N08-4M8P-E3 In Stock

SUM90N08-4M8P-E3 Distributor
SUM90N08-4M8P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
16 Kbit 2K x 8 Parallel EEPROM With Software Data Protection
231
IC MCU 32BIT 256KB FLASH 100LQFP
284
IC DSI SLAVE FOR R-SENSE 16-SOIC
403

Top Sellers