We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUM90N10-8M2P-E3

Part No : SUM90N10-8M2P-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V 90A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€2.731
€54.612
40+
€2.310
€92.412
65+
€2.241
€145.665
85+
€2.171
€184.518
110+
€2.101
€231.066
145+
€1.891
€274.181
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 50 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 150nC @ 10V
Max Input Capacitance 6290pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 300W (Tc)
Maximum Rds On at Id,Vgs 8.2 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 138792-SUM90N10-8M2P-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
SUM90N10-8M2P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 100V drain-source breakdown voltage, 90A (Tc) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. SUM90N10-8M2P-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 150nC @ 10V
Max Input Capacitance 6290pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 300W (Tc)
Maximum Rds On at Id,Vgs 8.2 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 138792-SUM90N10-8M2P-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM90N10-8M2P-E3
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
SUM90N10-8M2P-E3 Price

SUM90N10-8M2P-E3 Datasheet
SUM90N10-8M2P-E3 Application

SUM90N10-8M2P-E3 Replacement
SUM90N10-8M2P-E3 Pdf

SUM90N10-8M2P-E3 Pinout
SUM90N10-8M2P-E3 Image

SUM90N10-8M2P-E3 Picture
SUM90N10-8M2P-E3 In Stock

SUM90N10-8M2P-E3 Distributor
SUM90N10-8M2P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.82V 0.3A 8VSSOP
1451
RF FET LDMOS 65V 18.5DB SOT1121A
3
IC MCU 16BIT 64KB FLASH 28SSOP
2
Programmable Current Limit High-Side Switch | IC SW CURR LIMIT HI SIDE 8MSOP
111
LM2676 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator | IC REG BUCK 5V 3A TO220-7
20
High-Speed CMOS Logic Quad Bilateral Switch
20