We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUM90P10-19L-E3

Part No : SUM90P10-19L-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 100V 90A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
8+
€6.296
€50.364
20+
€5.327
€106.542
30+
€5.166
€154.980
40+
€5.005
€200.196
50+
€4.843
€242.145
65+
€4.359
€283.316
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 9,492 pieces can ship immediately
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 326nC @ 10V
Max Input Capacitance 11100pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 13.6W (Ta), 375W (Tc)
Maximum Rds On at Id,Vgs 19 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 111723-SUM90P10-19L-E3
Family Name SUM90P10-19L
Introduction Date October 12, 2006
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
2SJ684; 

SUM90P10-19L-E3, produced by Vishay, is a P-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 100V drain-source breakdown voltage, 90A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUM90P10-19L-E3 is used in the -55°C to 175°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 326nC @ 10V
Max Input Capacitance 11100pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 13.6W (Ta), 375W (Tc)
Maximum Rds On at Id,Vgs 19 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 111723-SUM90P10-19L-E3
Family Name SUM90P10-19L
Introduction Date October 12, 2006
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
2SJ684; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUM90P10-19L-E3
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
SUM90P10-19L-E3 Price

SUM90P10-19L-E3 Datasheet
SUM90P10-19L-E3 Application

SUM90P10-19L-E3 Replacement
SUM90P10-19L-E3 Pdf

SUM90P10-19L-E3 Pinout
SUM90P10-19L-E3 Image

SUM90P10-19L-E3 Picture
SUM90P10-19L-E3 In Stock

SUM90P10-19L-E3 Distributor
SUM90P10-19L-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 24V 15.9A D2PAK
233
100MHz 100mA VCOM Amplifiers
178
1.5mm-travel Vertical Type
300
IC REG LINEAR 5V 500MA 8SOIC / 20 V, 500 mA, Low Noise LDO Regulator with Soft Start
81
RES SMD 33K OHM 5% 1W 2512
416
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 16SSOP
95
RES 1K OHM 0.6W 1% AXIAL
1190