Search
Filters

SUP28N15-52

Part No :
SUP28N15-52
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 150V 28A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 28A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1725pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 120W (Tc)
Maximum Rds On at Id,Vgs 52 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 212453-SUP28N15-52
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
SUP28N15-52, produced by Vishay, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 150V drain-source breakdown voltage, 28A (Tc) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. SUP28N15-52 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 28A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1725pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 120W (Tc)
Maximum Rds On at Id,Vgs 52 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 212453-SUP28N15-52
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUP28N15-52
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
SUP28N15-52 Price

SUP28N15-52 Datasheet
SUP28N15-52 Application

SUP28N15-52 Replacement
SUP28N15-52 Pdf

SUP28N15-52 Pinout
SUP28N15-52 Image

SUP28N15-52 Picture
SUP28N15-52 In Stock

SUP28N15-52 Distributor
SUP28N15-52 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Dual 16-/14-/12-Bit Rail-to-Rail DACs in 8-Lead MSOP
653
IC REG LDO ADJ 0.8A 8LFCSP
107
SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR(VOLTAGE - 5.0 to 220 Volts 600 Watt Peak Power Pulse)
2
RF Power Field Effect Transistors
18
IC REG LDO 3.3V 0.8A SOT89-3
1200
NPIM Shielded Power Inductors
600

Top Sellers