Search
Filters

SUP36N20-54P-E3

Part No :
SUP36N20-54P-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 200V 36A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 36A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V, 15V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 127nC @ 15V
Max Input Capacitance 3100pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 3.12W (Ta), 166W (Tc)
Maximum Rds On at Id,Vgs 53 mOhm @ 20A, 15V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 212454-SUP36N20-54P-E3
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
SUP36N20-54P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 200V drain-source breakdown voltage, 36A (Tc) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. SUP36N20-54P-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 36A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V, 15V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 127nC @ 15V
Max Input Capacitance 3100pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 3.12W (Ta), 166W (Tc)
Maximum Rds On at Id,Vgs 53 mOhm @ 20A, 15V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 212454-SUP36N20-54P-E3
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUP36N20-54P-E3
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
SUP36N20-54P-E3 Price

SUP36N20-54P-E3 Datasheet
SUP36N20-54P-E3 Application

SUP36N20-54P-E3 Replacement
SUP36N20-54P-E3 Pdf

SUP36N20-54P-E3 Pinout
SUP36N20-54P-E3 Image

SUP36N20-54P-E3 Picture
SUP36N20-54P-E3 In Stock

SUP36N20-54P-E3 Distributor
SUP36N20-54P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC LED DRIVER RGLTR DIM 1A 8MSOP / LED Driver 5 Segment 8-Pin HVSSOP EP T/R
1
SCHOTTKY RECTIFIER 1.0 Amp
IC FIXED-POINT DSP 532-BGA / DSP Fixed-Point 32bit 300MHz 2400MIPS 532-Pin FCBGA Tray
CONN PLUG 12POS STRAIGHT W/SCKT / Conn Circular SKT 12 POS Crimp ST Cable Mount 12 Terminal 1 Port
14
1/2, 1/3, 1/4 DUTY LCD CONTROLLER/DRIVER
694
IC REG LDO 3V 0.3A 10DFN
399

Top Sellers