We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUP40N10-30-GE3

Part No : SUP40N10-30-GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V 38.5A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 38.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 2400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.1W (Ta), 89W (Tc)
Maximum Rds On at Id,Vgs 30 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 031625-SUP40N10-30-GE3
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
SUP40N10-30-GE3, produced by Vishay, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 100V drain-source breakdown voltage, 38.5A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. SUP40N10-30-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 38.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 2400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.1W (Ta), 89W (Tc)
Maximum Rds On at Id,Vgs 30 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 031625-SUP40N10-30-GE3
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUP40N10-30-GE3
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
SUP40N10-30-GE3 Price

SUP40N10-30-GE3 Datasheet
SUP40N10-30-GE3 Application

SUP40N10-30-GE3 Replacement
SUP40N10-30-GE3 Pdf

SUP40N10-30-GE3 Pinout
SUP40N10-30-GE3 Image

SUP40N10-30-GE3 Picture
SUP40N10-30-GE3 In Stock

SUP40N10-30-GE3 Distributor
SUP40N10-30-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 7V 30MA SOT143R
300
CONN RECEPT 20POS 0.4MM SMD
6398
RES SMD 3.74K OHM 1% 1/8W 0805
536
DIODE SCHOTTKY 30V 3A DPAK
360
TOSHIBA BI-DIRECTIONAL TRIODE THYRISTOR SILICON PLANAR TYPE
70
CAP TANT 33UF 16V 10% 2812
300
TVS DIODE 5VWM 9.2VC SMB
173
HIGH-SPEED SWITCHING USE
564