Search
Filters

SUP57N20-33-E3

Part No :
SUP57N20-33-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 200V 57A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,260 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 57A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 130nC @ 10V
Max Input Capacitance 5100pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 300W (Tc)
Maximum Rds On at Id,Vgs 33 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 212455-SUP57N20-33-E3
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
SUP57N20-33-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 200V drain-source breakdown voltage, 57A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. SUP57N20-33-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 57A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 130nC @ 10V
Max Input Capacitance 5100pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 300W (Tc)
Maximum Rds On at Id,Vgs 33 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 212455-SUP57N20-33-E3
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUP57N20-33-E3
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
SUP57N20-33-E3 Price

SUP57N20-33-E3 Datasheet
SUP57N20-33-E3 Application

SUP57N20-33-E3 Replacement
SUP57N20-33-E3 Pdf

SUP57N20-33-E3 Pinout
SUP57N20-33-E3 Image

SUP57N20-33-E3 Picture
SUP57N20-33-E3 In Stock

SUP57N20-33-E3 Distributor
SUP57N20-33-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
GaAs SPDT 2.5 V High Power Switch DC - 3.0 GHz
95
IC ADC 16BIT 130MSPS 64-QFN
DIODE ZENER 47V 1W SOT89
215
DIODE SCHOTTKY 50V 1A PCP
338
Quad-Channel, Digital Isolators, hanced System-Level ESD Reliability | DGTL ISO 2.5KV GEN PURP 16SOIC / Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W T/R
1000
Bias Resistor Transistor
2250

Top Sellers