Search
Filters

SUP85N10-10-E3

Part No :
SUP85N10-10-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 100V 85A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
20+
$2.544
$50.880
50+
$2.153
$107.650
75+
$2.087
$156.525
100+
$2.022
$202.200
130+
$1.957
$254.410
170+
$1.761
$299.370
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,238 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Cut Reel
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 6550pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 250W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 133857-SUP85N10-10-E3
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Quantity per package 500
SUP85N10-10-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 100V drain-source breakdown voltage, 85A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUP85N10-10-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Cut Reel
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 6550pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 250W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 133857-SUP85N10-10-E3
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Quantity per package 500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUP85N10-10-E3
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
SUP85N10-10-E3 Price

SUP85N10-10-E3 Datasheet
SUP85N10-10-E3 Application

SUP85N10-10-E3 Replacement
SUP85N10-10-E3 Pdf

SUP85N10-10-E3 Pinout
SUP85N10-10-E3 Image

SUP85N10-10-E3 Picture
SUP85N10-10-E3 In Stock

SUP85N10-10-E3 Distributor
SUP85N10-10-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR
300
5 Watt Surface Mount Silicon Zener Diodes
1500
SURFACE MOUNT SILICON ZENER DIODES
3000
2-Phase, 5-Bit VID, Current Mode, High Efficiency, Synchronous Step-Down Switching Regulator
687
IC DISP PROC/VID DECOD 196CSPBGA
1050
COMPLEMENTARY NPN/PNP PRE-BIASED SMALL SIGNAL SOT-363 DUAL SURFACE MOUNT TRANSISTOR
200
CAP ALUM 220UF 20% 200V SNAP
3555
DESIGN ENGINEERING KITS
3560

Top Sellers