We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUP85N10-10P-GE3

Part No : SUP85N10-10P-GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V 85A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 120nC @ 10V
Max Input Capacitance 4660pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 227W (Tc)
Maximum Rds On at Id,Vgs 10 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 212456-SUP85N10-10P-GE3
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
SUP85N10-10P-GE3, produced by Vishay, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 100V drain-source breakdown voltage, 85A (Tc) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. SUP85N10-10P-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 120nC @ 10V
Max Input Capacitance 4660pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 227W (Tc)
Maximum Rds On at Id,Vgs 10 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 212456-SUP85N10-10P-GE3
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUP85N10-10P-GE3
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
SUP85N10-10P-GE3 Price

SUP85N10-10P-GE3 Datasheet
SUP85N10-10P-GE3 Application

SUP85N10-10P-GE3 Replacement
SUP85N10-10P-GE3 Pdf

SUP85N10-10P-GE3 Pinout
SUP85N10-10P-GE3 Image

SUP85N10-10P-GE3 Picture
SUP85N10-10P-GE3 In Stock

SUP85N10-10P-GE3 Distributor
SUP85N10-10P-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
5350
IC OPAMP GP 10MHZ RRO 14SOIC
2050
MOSFET N-CH 80V 26.5A 8DFN
393
IC DRIVER HIGH SIDE 2CH PWRSO10
184
DC/DC CONVERTER 0.5-2.75 V
All Band TV Tuner IC (VHF-CATV-UHF)
726
CAP TANT POLY 100UF 4V 1210
10