We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUP85N15-21-E3

Part No : SUP85N15-21-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 150V 85A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€2.595
€51.894
45+
€2.196
€98.820
65+
€2.129
€138.411
90+
€2.063
€185.652
115+
€1.996
€229.563
155+
€1.796
€278.442
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,661 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 110nC @ 10V
Max Input Capacitance 4750pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.4W (Ta), 300W (Tc)
Maximum Rds On at Id,Vgs 21 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 057029-SUP85N15-21-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
SUP85N15-21-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 150V drain-source breakdown voltage, 85A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. SUP85N15-21-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 110nC @ 10V
Max Input Capacitance 4750pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.4W (Ta), 300W (Tc)
Maximum Rds On at Id,Vgs 21 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 057029-SUP85N15-21-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUP85N15-21-E3
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
SUP85N15-21-E3 Price

SUP85N15-21-E3 Datasheet
SUP85N15-21-E3 Application

SUP85N15-21-E3 Replacement
SUP85N15-21-E3 Pdf

SUP85N15-21-E3 Pinout
SUP85N15-21-E3 Image

SUP85N15-21-E3 Picture
SUP85N15-21-E3 In Stock

SUP85N15-21-E3 Distributor
SUP85N15-21-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
NCE N-Channel Enhancement Mode Power MOSFET
IC LI-ION BATT PROTECT 8-MSOP
Differential Driver and Receiver Pair
928
NPN SURFACE MOUNT TRANSISTOR
214
24-Bit Ultra-Low Power Serializer Deserializer Supporting Single and Dual Displays
83
3-V TO 6-V INPUT, 6-A OUTPUT SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETs(SWIFT)
89