We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUP90N03-03-E3

Part No : SUP90N03-03-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 90A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 570 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 257nC @ 10V
Max Input Capacitance 12065pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 250W (Tc)
Maximum Rds On at Id,Vgs 2.9 mOhm @ 28.8A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 212457-SUP90N03-03-E3
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
SUP90N03-03-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 30V drain-source breakdown voltage, 90A (Tc) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. SUP90N03-03-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 257nC @ 10V
Max Input Capacitance 12065pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 250W (Tc)
Maximum Rds On at Id,Vgs 2.9 mOhm @ 28.8A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 212457-SUP90N03-03-E3
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUP90N03-03-E3
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
SUP90N03-03-E3 Price

SUP90N03-03-E3 Datasheet
SUP90N03-03-E3 Application

SUP90N03-03-E3 Replacement
SUP90N03-03-E3 Pdf

SUP90N03-03-E3 Pinout
SUP90N03-03-E3 Image

SUP90N03-03-E3 Picture
SUP90N03-03-E3 In Stock

SUP90N03-03-E3 Distributor
SUP90N03-03-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Low-power, high-accuracy, general-purpose operational amplifier | IC OPAMP GP 4 CIRCUIT 14SO
248
IC REG BOOST ADJ 1A SOT23-5
4079
IC REG LINEAR 15V 100MA TO92-3 / Positive-Voltage Linear Regulators
300
Thin SOT23 1A Load Step-Down DC-DC Regulator
1000
Low Voltage 1:18 Clock Distribution Chip
50
24 PORT GIGABIT ETHERNET + 4*10G
1