Search
Filters

SUP90N06-5M0P-E3

Part No :
SUP90N06-5M0P-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 60V 90A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,364 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Cut Reel
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 6190pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 300W (Tc)
Maximum Rds On at Id,Vgs 5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 212458-SUP90N06-5M0P-E3
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
SUP90N06-5M0P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 60V drain-source breakdown voltage, 90A (Tc) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. SUP90N06-5M0P-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Cut Reel
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 6190pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 300W (Tc)
Maximum Rds On at Id,Vgs 5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 212458-SUP90N06-5M0P-E3
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUP90N06-5M0P-E3
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
SUP90N06-5M0P-E3 Price

SUP90N06-5M0P-E3 Datasheet
SUP90N06-5M0P-E3 Application

SUP90N06-5M0P-E3 Replacement
SUP90N06-5M0P-E3 Pdf

SUP90N06-5M0P-E3 Pinout
SUP90N06-5M0P-E3 Image

SUP90N06-5M0P-E3 Picture
SUP90N06-5M0P-E3 In Stock

SUP90N06-5M0P-E3 Distributor
SUP90N06-5M0P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC PROGRAM 2.930V RESET SOT23-5
87
IC GATE AND 1CH 2-INP SOT-23-5
1000
130 MHz/85 MHz RGB Video Amplifier System with Blanking
53
IC OPAMP GP 12.5MHZ RRO 8SOIC
226
0.8A Step Down / Step Up / Inverting DC-DC Converter
59
IC EEPROM 8KBIT 400KHZ 8UFDFPN
60

Top Sellers