Search
Filters

SUP90N08-7M7P-E3

Part No :
SUP90N08-7M7P-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 75V 90A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 850 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 105nC @ 10V
Max Input Capacitance 4250pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 208.3W (Tc)
Maximum Rds On at Id,Vgs 7.7 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 212459-SUP90N08-7M7P-E3
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
SUP90N08-7M7P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 75V drain-source breakdown voltage, 90A (Tc) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. SUP90N08-7M7P-E3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 105nC @ 10V
Max Input Capacitance 4250pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 208.3W (Tc)
Maximum Rds On at Id,Vgs 7.7 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 212459-SUP90N08-7M7P-E3
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUP90N08-7M7P-E3
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
SUP90N08-7M7P-E3 Price

SUP90N08-7M7P-E3 Datasheet
SUP90N08-7M7P-E3 Application

SUP90N08-7M7P-E3 Replacement
SUP90N08-7M7P-E3 Pdf

SUP90N08-7M7P-E3 Pinout
SUP90N08-7M7P-E3 Image

SUP90N08-7M7P-E3 Picture
SUP90N08-7M7P-E3 In Stock

SUP90N08-7M7P-E3 Distributor
SUP90N08-7M7P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
NPN SILICON PLANAR MEDIUM POWER TRANSISTOR
235
SMD POWER INDUCTORS(NR SERIES/NR SERIES H TYPE/S TYPE/V TYPE)
23
MCU 8-bit HC08 CISC 1.5KB Flash 3.3V/5V 16-Pin TSSOP T/R / IC MCU 8BIT 1.5KB FLASH 16TSSOP
80
IC HV LED DRIVER 8PSOP
41
+5V RS-232 Transceivers with 0.1uF External Capacitors
10

Top Sellers