Search
Filters

SUV85N10-10

Part No :
SUV85N10-10
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 100V 85A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,098 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 6550pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 250W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 212461-SUV85N10-10
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
SUV85N10-10, produced by Vishay, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 100V drain-source breakdown voltage, 85A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUV85N10-10 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 6550pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 250W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 212461-SUV85N10-10
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUV85N10-10
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
SUV85N10-10 Price

SUV85N10-10 Datasheet
SUV85N10-10 Application

SUV85N10-10 Replacement
SUV85N10-10 Pdf

SUV85N10-10 Pinout
SUV85N10-10 Image

SUV85N10-10 Picture
SUV85N10-10 In Stock

SUV85N10-10 Distributor
SUV85N10-10 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
KIT DESIGN FOR ATA6870 / ATA6870 Battery Management Evaluation Board
17
CONN HEADER 9POS VERT .250 TIN
200
High Performance Quad Operational Amplifiers
800
IC 2CH PWR-DIST SWITCH 8SON
1000
IC REG CTRLR FWRD CONV 16SSOP
87
DIODE SCHOTTKY 30V 1A SOD123F
1200
LCD Panel EMI Reduction IC
250

Top Sellers