The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TPC8134,LQ

Part No TPC8134,LQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 5A 8SOP
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
Pricing & Ordering $2.336 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
14+
$3.7320
$52.248
33+
$3.0620
$101.046
51+
$2.9670
$151.317
70+
$2.8710
$200.970
91+
$2.7750
$252.525
121+
$2.4880
$301.048
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 32,000 pieces
MOQ: 14 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 100μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 890pF @ 10V
Maximum Gate-Source Voltage +20V, -25V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 52 mOhm @ 2.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 133940-TPC8134,LQ
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited

Description

The Toshiba Semiconductor and Storage TPC8134, LQ is a P-channel MOSFET that comes in an 8-SOP package. It has a maximum power dissipation of 1W (Ta) and a drain-source breakdown voltage of 40V. The continuous drain current at 25°C is 5A (Ta), and the gate-source threshold voltage is 2V @ 100μA. The maximum gate charge is 20nC @ 10V, and the maximum input capacitance is 890pF @ 10V. The maximum Rds On at Id, Vgs is 52 mOhm @ 2.5A, 10V. The TPC8134, LQ is of medium popularity and has a fake threat in the open market of 39 pct. The supply and demand status of the TPC8134, LQ is limited.