Search
Filters

TPCA8057-H

MOSFET N-CH 30V 42A 8SOP-ADV
rohs
Quantity
Price
Ext. Price
99+
€0.306
€30.294
420+
€0.288
€120.960
1,100+
€0.270
€297.000
Availability: 1,801 In Stock
This product has a minimum quantity of 99
TPCA8057-H, produced by Toshiba Semiconductor and Storage, is a N-Channel MOSFET transistor in 8-SOP Advance (5x5) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 42A (Ta) continuous drain current at 25°C ,2.3V @ 500μA gate-source threshold voltage. TPCA8057-H is used in the 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 42A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 500μA
Max Gate Charge 61nC @ 10V
Max Input Capacitance 5200pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.6W (Ta), 57W (Tc)
Maximum Rds On at Id,Vgs 2.6 mOhm @ 21A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP Advance (5x5)
Dimension 8-PowerVDFN
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 213282-TPCA8057-H
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 42A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 500μA
Max Gate Charge 61nC @ 10V
Max Input Capacitance 5200pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.6W (Ta), 57W (Tc)
Maximum Rds On at Id,Vgs 2.6 mOhm @ 21A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP Advance (5x5)
Dimension 8-PowerVDFN
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 213282-TPCA8057-H
TPCA8057-H Price

TPCA8057-H Datasheet
TPCA8057-H Application

TPCA8057-H Replacement
TPCA8057-H Pdf

TPCA8057-H Pinout
TPCA8057-H Image

TPCA8057-H Picture
TPCA8057-H In Stock

TPCA8057-H Distributor
TPCA8057-H Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
REGULATED DUAL/SINGLE OUTPUT DIP PACKAGING, DC-DC CONVERTER
5
FERRITE BEAD 10 OHM 0201 1LN
23289
IC BUFF/DVR TRI-ST DUAL 20TSSOP
1581
IC REG LDO ADJ 0.3A 8MLPQ
29021
IC REG LDO 2.8V 0.2A 5DSBGA
97115
Omnipolar Detection Hall ICs
3000